TXC Corporation Crystals 8Y-30.000MEEQ-T

Description
30MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1482-2-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

30MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 10PF SMD

CRYSTAL 30.0000MHZ 10PF SMD

Supplier's Site
Crystal, 30Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Txc - 24T5744 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Txc
24T5744
Crystal, 30Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Txc 24T5744
CRYSTAL, 30MHZ, 10PF, 2 X 1.6MM; Frequency Nom:30MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:8Y Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 30MHZ, 10PF, 2 X 1.6MM; Frequency Nom:30MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:8Y Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 30Mhz, 10Pf, Smd, Full Reel; Frequency Nom Txc - 24T5745 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 10Pf, Smd, Full Reel; Frequency Nom Txc
24T5745
Crystal, 30Mhz, 10Pf, Smd, Full Reel; Frequency Nom Txc 24T5745
CRYSTAL, 30MHZ, 10PF, SMD, FULL REEL; Frequency Nom:30MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:8Y Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 30MHZ, 10PF, SMD, FULL REEL; Frequency Nom:30MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:8Y Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1482-2-ND 8Y-30.000MEEQ-T 24T5744
Product Name Crystals Crystals Crystal, 30Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110-20-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
4 Pin Crystal CA4 - CA4-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details