TXC Corporation Crystal, 30Mhz, 18Pf, Smd; Frequency Nom Txc 8Y-30.000MAAJ-T

Description
CRYSTAL, 30MHZ, 18PF, SMD; Frequency Nom:30MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature Min:-20°C; Frequency:30MHz RoHS Compliant: Yes
Description
CRYSTAL, 30MHZ, 18PF, SMD; Frequency Nom:30MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature Min:-20°C; Frequency:30MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crystal, 30Mhz, 18Pf, Smd; Frequency Nom Txc - 24T5743 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 18Pf, Smd; Frequency Nom Txc
24T5743
Crystal, 30Mhz, 18Pf, Smd; Frequency Nom Txc 24T5743
CRYSTAL, 30MHZ, 18PF, SMD; Frequency Nom:30MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature Min:-20°C; Frequency:30MHz RoHS Compliant: Yes

CRYSTAL, 30MHZ, 18PF, SMD; Frequency Nom:30MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature Min:-20°C; Frequency:30MHz RoHS Compliant: Yes

Supplier's Site
Crystal, 30Mhz, 18Pf, 2 X 1.6Mm; Frequency Nom Txc - 24T5742 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 18Pf, 2 X 1.6Mm; Frequency Nom Txc
24T5742
Crystal, 30Mhz, 18Pf, 2 X 1.6Mm; Frequency Nom Txc 24T5742
CRYSTAL, 30MHZ, 18PF, 2 X 1.6MM; Frequency Nom:30MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 30MHZ, 18PF, 2 X 1.6MM; Frequency Nom:30MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site
CRYSTAL 30.0000MHZ 18PF SMD

CRYSTAL 30.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 24T5743 8Y-30.000MAAJ-T
Product Name Crystal, 30Mhz, 18Pf, Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS
Frequency 30 MHz 30 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-8.000-10-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 10 pF
View Details
32.768 kHz Tuning Fork Crystal - CM8V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-120-20-30B-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Resonators with Built-in Thermistor - THR-2016 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 16 to 96 MHz
View Details