30MHz ±30ppm Crystal 8.5pF 80 Ohms 4-SMD, No Lead
2.0x1.6 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-20 to 70C), 6pF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators |
| Product Number | 8Y-30.000MAAB-T-ND | 8Y-30.000MAAB-T | 81Y8214 |
| Product Name | Crystals | Crystals | 2.0X1.6 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 6Pf Txc |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 30 ppm | ||
| Load Capacitance | 8.5 pF | 8.5 pF |