TXC Corporation Crystals 8Y-27.120MEEQ-T

Description
27.12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1480-1-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

27.12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1480-2-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

27.12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1480-6-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

27.12MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.1200MHZ 10PF SMD

CRYSTAL 27.1200MHZ 10PF SMD

Supplier's Site
Crystal, 27.12Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Txc - 24T5741 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27.12Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Txc
24T5741
Crystal, 27.12Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Txc 24T5741
CRYSTAL, 27.12MHZ, 10PF, 2 X 1.6MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:8Y Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 27.12MHZ, 10PF, 2 X 1.6MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:8Y Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 27.12Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Txc - 24T5740 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27.12Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Txc
24T5740
Crystal, 27.12Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Txc 24T5740
CRYSTAL, 27.12MHZ, 10PF, 2 X 1.6MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:8Y Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 27.12MHZ, 10PF, 2 X 1.6MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:8Y Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1480-1-ND 8Y-27.120MEEQ-T 24T5741
Product Name Crystals Crystals Crystal, 27.12Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details
Surface Mount Crystals - ECS-120.003-18-5PXEN - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
Crystal Units - 7753701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
4 Pin Crystal CA4 - CA4-20.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 20 MHz
Load Capacitance 22 pF
View Details