26MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
2.0x1.6 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-40 to 85C), 18pF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 8Y-26.000MAHJ-T-ND | 51Y9624 | 8Y-26.000MAHJ-T |
| Product Name | Crystals | 2.0X1.6 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 18Pf Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 30 ppm | ||
| Load Capacitance | 18 pF | 18 pF |