Win Source Part Number: 1337176-8Y-25.000MAA
Category: Crystals, Oscillators, Resonators - Crystals
Series: 8Y
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 3,000
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION
25MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
CRYSTAL, 25MHZ, 18PF, 2 X 1.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature Min:-20°C RoHS Compliant: Yes
CRYSTAL, 25MHZ, 18PF, SMD, FULL REEL; Frequency Nom:25MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:8Y Series; Operating Temperature Min:-20°C RoHS Compliant: Yes
CRYSTAL 25.0000MHZ 18PF SMD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals | Crystals |
| Product Number | 1337176-8Y-25.000MAAJ-T | 887-1479-6-ND | 24T5738 | 8Y-25.000MAAJ-T |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals | Crystal, 25Mhz, 18Pf, 2 X 1.6Mm; Frequency Nom Txc | Crystals |
| Oscillator Type | MHz Crystal | |||
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Frequency | 25 MHz | 25 MHz | 25 MHz | |
| Frequency Stability | 30 ppm | 30 ppm | 30 ppm | 30 ppm |
| Frequency Tolerance | 30 % |