2.0X1.6 SEAM SEAL MHZ QUARTZ XTA
2.0x1.6 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-10ppm @25C, +/-10ppm (-30 to 85C), 12pF
2.0X1.6 SEAM SEAL MHZ QUARTZ XTA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 887-8Y-24.000METE-TTR-ND | 28AH8310 | 8Y-24.000METE-T |
| Product Name | Crystals | 2.0X1.6 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-30 To 85C), 12Pf Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency Stability | 10 ppm | ||
| Load Capacitance | 12 pF | 12 pF |