TXC Corporation Crystals 8Y-19.200MEEQ-T

Description
19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1477-2-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1477-6-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1477-1-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 19.2Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Txc - 24T5734 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.2Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Txc
24T5734
Crystal, 19.2Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Txc 24T5734
CRYSTAL, 19.2MHZ, 10PF, 2 X 1.6MM; Frequency Nom:19.2MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:8Y Series; Operating Temperature Max:70°CRoHS Compliant: Yes

CRYSTAL, 19.2MHZ, 10PF, 2 X 1.6MM; Frequency Nom:19.2MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:8Y Series; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 19.2Mhz, 10Pf, Smd, Full Reel; Frequency Nom Txc - 24T5735 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.2Mhz, 10Pf, Smd, Full Reel; Frequency Nom Txc
24T5735
Crystal, 19.2Mhz, 10Pf, Smd, Full Reel; Frequency Nom Txc 24T5735
CRYSTAL, 19.2MHZ, 10PF, SMD, FULL REEL; Frequency Nom:19.2MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:8Y Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 19.2MHZ, 10PF, SMD, FULL REEL; Frequency Nom:19.2MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:8Y Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 19.2000MHZ 10PF SMD

CRYSTAL 19.2000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1477-2-ND 24T5734 24T5735 8Y-19.200MEEQ-T
Product Name Crystals Crystal, 19.2Mhz, 10Pf, 2 X 1.6Mm; Frequency Nom Txc Crystal, 19.2Mhz, 10Pf, Smd, Full Reel; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-153.600KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
4 Pin Crystal C5S - C5S-25.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details