TXC Corporation Crystals 8Y-16.000MAAV-T

Description
16MHz ±30ppm Crystal 8pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 8pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2003-6-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2003-1-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2003-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Crystals
Crystals, Oscillators, Resonators Crystals
Alternative Parts (Cross-Reference): Cross Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators Crystals Series: 8Y Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MHz Crystal Frequency: 16 MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm

Alternative Parts (Cross-Reference): Cross
Manufacturer: TXC CORPORATION
Category: Crystals, Oscillators, Resonators Crystals
Series: 8Y
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: MHz Crystal
Frequency: 16 MHz
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm

Buy Now Datasheet
CRYSTAL 16.0000MHZ 8PF SMD

CRYSTAL 16.0000MHZ 8PF SMD

Supplier's Site
2.0X1.6 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 8Pf Txc - 51Y9619 - Newark, An Avnet Company
Chicago, IL, United States
2.0X1.6 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 8Pf Txc
51Y9619
2.0X1.6 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 8Pf Txc 51Y9619
2.0x1.6 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-20 to 70C), 8pF

2.0x1.6 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm (-20 to 70C), 8pF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Oscillators
Product Number 887-2003-6-ND 8Y-16.000MAAV-T 51Y9619
Product Name Crystals Crystals, Oscillators, Resonators Crystals Crystals 2.0X1.6 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 8Pf Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 8 pF 8 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data