TXC Corporation Oscillators 8WL-30.000MBD-T

Description
XTAL OSC XO 30.00MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 30.00MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WL-30.000MBD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 30.00MHZ 3.3V CMOS

XTAL OSC XO 30.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8WL-30.000MBD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 30.00MHZ 3.3V CMOS

XTAL OSC XO 30.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8WL-30.000MBD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 30.00MHZ 3.3V CMOS

XTAL OSC XO 30.00MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WL-30.000MBD-TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S75010T-1.8432-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 1.84 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 863-510ACA25M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers