TXC Corporation Oscillators 8WL-20.000MDD-T

Description
XTAL OSC XO 20.00MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 20.00MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WL-20.000MDD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 20.00MHZ 1.8V CMOS

XTAL OSC XO 20.00MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WL-20.000MDD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 20.00MHZ 1.8V CMOS

XTAL OSC XO 20.00MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WL-20.000MDD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 20.00MHZ 1.8V CMOS

XTAL OSC XO 20.00MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WL-20.000MDD-TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2V013FLXIT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Surface Mount Oscillators - ECOC-2522-40.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Oscillators - 296-LMK6PA15625ADLFRTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers