TXC Corporation Oscillators 8WL-13.560MDD-T

Description
XTAL OSC XO 13.56MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 13.56MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WL-13.560MDD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 13.56MHZ 1.8V CMOS

XTAL OSC XO 13.56MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WL-13.560MDD-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7556IPD - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Oscillators - 863-510AAA004701CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - SIT1534AI-J4-DCC-00.016E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details