TXC Corporation Oscillators 8WL-100.000MBD-T

Description
XTAL OSC XO 100.00MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 100.00MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WL-100.000MBD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 100.00MHZ 3.3V CMOS

XTAL OSC XO 100.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8WL-100.000MBD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 100.00MHZ 3.3V CMOS

XTAL OSC XO 100.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8WL-100.000MBD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 100.00MHZ 3.3V CMOS

XTAL OSC XO 100.00MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WL-100.000MBD-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI159T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 159 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Surface Mount Crystals - ECS-100-12-30-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers