TXC Corporation Oscillators 8WJ-7.3728MBE-T

Description
XTAL OSC XO 7.3728MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 7.3728MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WJ-7.3728MBE-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 7.3728MHZ 3.3V CMOS

XTAL OSC XO 7.3728MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-7.3728MBE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 7.3728MHZ 3.3V CMOS

XTAL OSC XO 7.3728MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-7.3728MBE-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 7.3728MHZ 3.3V CMOS

XTAL OSC XO 7.3728MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WJ-7.3728MBE-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734649 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
VCO / SURF MOUNT / RoHS - ROS-2350-519+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
SN74LS628 Voltage-controlled oscillator - SN74LS628NE4 - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details