TXC Corporation Oscillators 8WJ-50.000MDJ-T

Description
XTAL OSC XO 50.000MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 50.000MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WJ-50.000MDJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.000MHZ 1.8V CMOS

XTAL OSC XO 50.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-50.000MDJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.000MHZ 1.8V CMOS

XTAL OSC XO 50.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-50.000MDJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.000MHZ 1.8V CMOS

XTAL OSC XO 50.000MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WJ-50.000MDJ-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECS-1612MV-080-GM-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 296-47076-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details