TXC Corporation Oscillators 8WJ-48.000MBE-T

Description
XTAL OSC XO 48.000MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 48.000MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WJ-48.000MBE-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 48.000MHZ 3.3V CMOS

XTAL OSC XO 48.000MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-48.000MBE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 48.000MHZ 3.3V CMOS

XTAL OSC XO 48.000MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-48.000MBE-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 48.000MHZ 3.3V CMOS

XTAL OSC XO 48.000MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WJ-48.000MBE-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK62A2-266M66SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Programmable Timers and Oscillators - CY2XF40ZXI01 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillator Crystal - 510BAA100M000CAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers