TXC Corporation Oscillators 8WJ-4.000MBJ-T

Description
XTAL OSC XO 4.000MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 4.000MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WJ-4.000MBJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 4.000MHZ 3.3V CMOS

XTAL OSC XO 4.000MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-4.000MBJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 4.000MHZ 3.3V CMOS

XTAL OSC XO 4.000MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-4.000MBJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 4.000MHZ 3.3V CMOS

XTAL OSC XO 4.000MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WJ-4.000MBJ-TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-1790-519R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillator Crystal - 510ABA99M0000AAGR - Richardson RFPD
Specs
Frequency 99 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details