TXC Corporation Oscillators 8WJ-27.000MDJ-T

Description
XTAL OSC XO 27.000MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 27.000MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WJ-27.000MDJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 27.000MHZ 1.8V CMOS

XTAL OSC XO 27.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-27.000MDJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 27.000MHZ 1.8V CMOS

XTAL OSC XO 27.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-27.000MDJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 27.000MHZ 1.8V CMOS

XTAL OSC XO 27.000MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WJ-27.000MDJ-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1516-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Oscillators - 863-510ABA170M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers