TXC Corporation Oscillators 8WJ-24.000MDE-T

Description
XTAL OSC XO 24.000MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 24.000MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WJ-24.000MDE-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.000MHZ 1.8V CMOS

XTAL OSC XO 24.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-24.000MDE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.000MHZ 1.8V CMOS

XTAL OSC XO 24.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-24.000MDE-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.000MHZ 1.8V CMOS

XTAL OSC XO 24.000MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WJ-24.000MDE-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS624 Voltage-controlled oscillator - SN74LS624NSRG4 - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Oscillator Crystal - 510ACA101M750CAGR - Richardson RFPD
Specs
Frequency 102 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers