TXC Corporation Oscillators 8WJ-20.000MDJ-T

Description
XTAL OSC XO 20.000MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 20.000MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WJ-20.000MDJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 20.000MHZ 1.8V CMOS

XTAL OSC XO 20.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-20.000MDJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 20.000MHZ 1.8V CMOS

XTAL OSC XO 20.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-20.000MDJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 20.000MHZ 1.8V CMOS

XTAL OSC XO 20.000MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WJ-20.000MDJ-TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-0100-C8-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555IP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510BBA000149BAGR - Richardson RFPD
Specs
Frequency 74.18 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-0.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details