TXC Corporation Oscillators 8WJ-16.000MBJ-T

Description
XTAL OSC XO 16.000MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 16.000MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WJ-16.000MBJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 16.000MHZ 3.3V CMOS

XTAL OSC XO 16.000MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-16.000MBJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 16.000MHZ 3.3V CMOS

XTAL OSC XO 16.000MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-16.000MBJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 16.000MHZ 3.3V CMOS

XTAL OSC XO 16.000MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WJ-16.000MBJ-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
Surface Mount Oscillators - ECOC-2522-16.384-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers