TXC Corporation Oscillators 8WJ-100.000MDJ-T

Description
XTAL OSC XO 100.000MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 100.000MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WJ-100.000MDJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 100.000MHZ 1.8V CMOS

XTAL OSC XO 100.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-100.000MDJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 100.000MHZ 1.8V CMOS

XTAL OSC XO 100.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8WJ-100.000MDJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 100.000MHZ 1.8V CMOS

XTAL OSC XO 100.000MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WJ-100.000MDJ-TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2016MV-250-CN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7555CBA-T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details