TXC Corporation Oscillators 8W54070004

Description
XTAL OSC XO 54MHZ 3.3V CMOS SMD
Request a Quote Datasheet
Description
XTAL OSC XO 54MHZ 3.3V CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8W54070004CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 54MHZ 3.3V CMOS SMD

XTAL OSC XO 54MHZ 3.3V CMOS SMD

Buy Now Datasheet
Oscillators - 887-8W54070004DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 54MHZ 3.3V CMOS SMD

XTAL OSC XO 54MHZ 3.3V CMOS SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8W54070004CT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136292P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-2168-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY25701FJXC - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Programmable Timers and Oscillators - CD4541BNSR - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers