TXC Corporation Oscillators 8W-50.000MBA-T

Description
OSC CXO 50.000 MHZ 3.3V SMD
Request a Quote Datasheet
Description
OSC CXO 50.000 MHZ 3.3V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 8W-50.000MBA-T-ND - DigiKey
Thief River Falls, MN, United States
OSC CXO 50.000 MHZ 3.3V SMD

OSC CXO 50.000 MHZ 3.3V SMD

Buy Now Datasheet
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-10 To 70C) Txc - 55T1056 - Newark, An Avnet Company
Chicago, IL, United States
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-10 To 70C) Txc
55T1056
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-10 To 70C) Txc 55T1056
2.5x2.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-25ppm (-10 to 70C)

2.5x2.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-25ppm (-10 to 70C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 8W-50.000MBA-T-ND 55T1056
Product Name Oscillators 2.5X2.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-10 To 70C) Txc
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECOC-2522-38.880-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IMX/NOPB - 1201116-LMC555IMX/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount
Frequency 3 MHz
View Details
3 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details