TXC Corporation Mems Oscillator, 33.33333Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 8W-33.33333MDD-T

Description
MEMS OSCILLATOR, 33.33333MHZ, 2.5 X 2MM, CMOS; Frequency Nom:33.33333MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:1.8V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes
Datasheet
Description
MEMS OSCILLATOR, 33.33333MHZ, 2.5 X 2MM, CMOS; Frequency Nom:33.33333MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:1.8V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Oscillator, 33.33333Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 86W5630 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 33.33333Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
86W5630
Mems Oscillator, 33.33333Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 86W5630
MEMS OSCILLATOR, 33.33333MHZ, 2.5 X 2MM, CMOS; Frequency Nom:33.33333MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:1.8V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 33.33333MHZ, 2.5 X 2MM, CMOS; Frequency Nom:33.33333MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:1.8V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site
Mems Oscillator, 33.33333Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 79T2925 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 33.33333Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
79T2925
Mems Oscillator, 33.33333Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 79T2925
MEMS OSCILLATOR, 33.33333MHZ, 2.5 X 2MM, CMOS; Frequency Nom:33.33333MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:1.8V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 33.33333MHZ, 2.5 X 2MM, CMOS; Frequency Nom:33.33333MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:1.8V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 86W5630
Product Name Mems Oscillator, 33.33333Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 33.33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillator Crystal - 510ABA150M000BAGR - Richardson RFPD
Specs
Frequency 150 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-000.512 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 5.12E-4 MHz
Frequency Stability 100 ppm
View Details