TXC Corporation Oscillators 8W-27.000MDB-T

Description
27MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 8W-27.000MDB-T-ND - DigiKey
Thief River Falls, MN, United States
27MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

27MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-10 To 70C) Txc - 51Y9601 - Newark, An Avnet Company
Chicago, IL, United States
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-10 To 70C) Txc
51Y9601
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-10 To 70C) Txc 51Y9601
2.5x2.0 CMOS Quartz Oscillator / Ceramic, 1.8V, +/-50ppm (-10 to 70C)

2.5x2.0 CMOS Quartz Oscillator / Ceramic, 1.8V, +/-50ppm (-10 to 70C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 8W-27.000MDB-T-ND 51Y9601
Product Name Oscillators 2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-50Ppm (-10 To 70C) Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CA0555M - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 Pin Oscillator S7 - S73303T-100.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 30 ppm
View Details
Crystal Oscillators - 7675282P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0160.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details