TXC Corporation Oscillators 8W-19.200MDA-T

Description
XTAL OSC XO 19.2000MHZ CMOS SMD
Request a Quote Datasheet
Description
XTAL OSC XO 19.2000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8W-19.200MDA-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 19.2000MHZ CMOS SMD

XTAL OSC XO 19.2000MHZ CMOS SMD

Buy Now Datasheet
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-25Ppm (-10 To 70C) Txc - 79T3969 - Newark, An Avnet Company
Chicago, IL, United States
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-25Ppm (-10 To 70C) Txc
79T3969
2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-25Ppm (-10 To 70C) Txc 79T3969
2.5x2.0 CMOS Quartz Oscillator / Ceramic, 1.8V, +/-25ppm (-10 to 70C)

2.5x2.0 CMOS Quartz Oscillator / Ceramic, 1.8V, +/-25ppm (-10 to 70C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-8W-19.200MDA-TTR-ND 79T3969
Product Name Oscillators 2.5X2.0 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-25Ppm (-10 To 70C) Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - AD8389ACPZ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 85 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details