TXC Corporation Oscillators 8W-19.200MBA-T

Description
19.2MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1410-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1410-2-ND
Oscillators 887-1410-2-ND
19.2MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

19.2MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 19.2 Mhz, Full Reel; Operating Temperature Min Txc - 86R1655 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 19.2 Mhz, Full Reel; Operating Temperature Min Txc
86R1655
Oscillator, 19.2 Mhz, Full Reel; Operating Temperature Min Txc 86R1655
OSCILLATOR, 19.2 MHz, FULL REEL; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Frequency:19.2MHz; Load Capacitance:15pF; No. of Pins:4; Oscillator Mounting:SMD; Reel Quantity:3000; Resonator Case:SMD RoHS Compliant: Yes

OSCILLATOR, 19.2 MHz, FULL REEL; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Frequency:19.2MHz; Load Capacitance:15pF; No. of Pins:4; Oscillator Mounting:SMD; Reel Quantity:3000; Resonator Case:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1410-2-ND 86R1655
Product Name Oscillators Oscillator, 19.2 Mhz, Full Reel; Operating Temperature Min Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73305-33.178-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.18 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510ABA33M3300CAG - Richardson RFPD
Specs
Frequency 33.33 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers