TXC Corporation Crystals 8Q-48.000MEEV-T

Description
48MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1853-2-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 48.0000MHZ 8PF SMD

CRYSTAL 48.0000MHZ 8PF SMD

Supplier's Site
1.6X1.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-20 To 70C), 8Pf Txc - 54W0853 - Newark, An Avnet Company
Chicago, IL, United States
1.6X1.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-20 To 70C), 8Pf Txc
54W0853
1.6X1.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-20 To 70C), 8Pf Txc 54W0853
1.6x1.2 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-10ppm @25C, +/-10ppm (-20 to 70C), 8pF

1.6x1.2 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-10ppm @25C, +/-10ppm (-20 to 70C), 8pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-1853-2-ND 8Q-48.000MEEV-T 54W0853
Product Name Crystals Crystals 1.6X1.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-20 To 70C), 8Pf Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-9775-20.000-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - KA555ID - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details