TXC Corporation Crystals 8Q-37.400MEEV-T

Description
37.4MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
37.4MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1850-2-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 37.4000MHZ 8PF SMD

CRYSTAL 37.4000MHZ 8PF SMD

Supplier's Site
1.6X1.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-20 To 70C), 8Pf Txc - 54W0844 - Newark, An Avnet Company
Chicago, IL, United States
1.6X1.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-20 To 70C), 8Pf Txc
54W0844
1.6X1.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-20 To 70C), 8Pf Txc 54W0844
1.6x1.2 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-10ppm @25C, +/-10ppm (-20 to 70C), 8pF

1.6x1.2 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-10ppm @25C, +/-10ppm (-20 to 70C), 8pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-1850-2-ND 8Q-37.400MEEV-T 54W0844
Product Name Crystals Crystals 1.6X1.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-20 To 70C), 8Pf Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.163000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.63E-4 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Oscillators - 863-510ABA233M250AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers