TXC Corporation Crystals 8Q-37.400MEEE-T

Description
37.4MHz ±10ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
37.4MHz ±10ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-8Q-37.400MEEE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-8Q-37.400MEEE-TCT-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-8Q-37.400MEEE-TTR-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 37.4MHZ 12PF SMD

CRYSTAL 37.4MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 887-8Q-37.400MEEE-TDKR-ND 8Q-37.400MEEE-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-13.560-8-2030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 8149447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - ECS-128-15-30B-CTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.8 MHz
View Details
3 suppliers