24MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
24MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
24MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
1.6x1.2 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-10ppm @25C, +/-10ppm (-20 to 70C), 8pF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 887-1846-6-ND | 54W0832 | 8Q-24.000MEEV-T |
| Product Name | Crystals | 1.6X1.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-10Ppm (-20 To 70C), 8Pf Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 10 ppm | ||
| Load Capacitance | 8 pF | 8 pF |