TXC Corporation Oscillators 8NJ-48.000MDE-T

Description
XTAL OSC XO 48.000MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 48.000MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8NJ-48.000MDE-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 48.000MHZ 1.8V CMOS

XTAL OSC XO 48.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8NJ-48.000MDE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 48.000MHZ 1.8V CMOS

XTAL OSC XO 48.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8NJ-48.000MDE-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 48.000MHZ 1.8V CMOS

XTAL OSC XO 48.000MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8NJ-48.000MDE-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S75005-6.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510ACA113M750AAG - Richardson RFPD
Specs
Frequency 114 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers