TXC Corporation Oscillators 8NJ-30.000MBE-T

Description
XTAL OSC XO 30.000MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 30.000MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8NJ-30.000MBE-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 30.000MHZ 3.3V CMOS

XTAL OSC XO 30.000MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8NJ-30.000MBE-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 30.000MHZ 3.3V CMOS

XTAL OSC XO 30.000MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8NJ-30.000MBE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 30.000MHZ 3.3V CMOS

XTAL OSC XO 30.000MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8NJ-30.000MBE-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillator Crystal - 510ABA233M250AAG - Richardson RFPD
Specs
Frequency 233 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 1473-1315-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details