TXC Corporation Oscillators 8NJ-12.000MDE-T

Description
XTAL OSC XO 12.000MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 12.000MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8NJ-12.000MDE-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 12.000MHZ 1.8V CMOS

XTAL OSC XO 12.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8NJ-12.000MDE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 12.000MHZ 1.8V CMOS

XTAL OSC XO 12.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8NJ-12.000MDE-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 12.000MHZ 1.8V CMOS

XTAL OSC XO 12.000MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8NJ-12.000MDE-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2018-130-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
MEMS Oscillators - 1897179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 66.6 MHz
View Details
4 Pin Oscillator S7 - S75005-3.6864-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 3.69 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details