TXC Corporation Oscillators 7Z-38.400MCG-T

Description
38.4MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2054-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2054-2-ND
Oscillators 887-2054-2-ND
38.4MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

38.4MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6 Quartz Tcxo / Ceramic, 2.5V, +/-0.5Ppm (-3085C) Txc - 54W0803 - Newark, An Avnet Company
Chicago, IL, United States
2.0X1.6 Quartz Tcxo / Ceramic, 2.5V, +/-0.5Ppm (-3085C) Txc
54W0803
2.0X1.6 Quartz Tcxo / Ceramic, 2.5V, +/-0.5Ppm (-3085C) Txc 54W0803
2.0x1.6 Quartz TCXO / Ceramic, 2.5V, +/-0.5ppm (-3085C)

2.0x1.6 Quartz TCXO / Ceramic, 2.5V, +/-0.5ppm (-3085C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2054-2-ND 54W0803
Product Name Oscillators 2.0X1.6 Quartz Tcxo / Ceramic, 2.5V, +/-0.5Ppm (-3085C) Txc
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1921206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor 8 SO
Features / Standards RoHS
Frequency 100 MHz
View Details
Oscillator Crystal - 510BBA000110BAGR - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Surface Mount Oscillators - ECOC-2522-40.000-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers