TXC Corporation Oscillators 7Z-26.000MCS-T

Description
26MHz VCTCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz VCTCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7Z-26.000MCS-T-ND - DigiKey
Thief River Falls, MN, United States
26MHz VCTCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

26MHz VCTCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

Buy Now Datasheet
Vctcxo, Gps, 26Mhz, 2 X 1.6Mm, Clipped Sine; Frequency Nom Txc - 79T3943 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 26Mhz, 2 X 1.6Mm, Clipped Sine; Frequency Nom Txc
79T3943
Vctcxo, Gps, 26Mhz, 2 X 1.6Mm, Clipped Sine; Frequency Nom Txc 79T3943
VCTCXO, GPS, 26MHZ, 2 X 1.6MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:7Z Series RoHS Compliant: Yes

VCTCXO, GPS, 26MHZ, 2 X 1.6MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:7Z Series RoHS Compliant: Yes

Supplier's Site Datasheet
Vctcxo, Gps, 26Mhz, 2 X 1.6Mm, Clipped Sine; Frequency Nom Txc - 82T5870 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 26Mhz, 2 X 1.6Mm, Clipped Sine; Frequency Nom Txc
82T5870
Vctcxo, Gps, 26Mhz, 2 X 1.6Mm, Clipped Sine; Frequency Nom Txc 82T5870
VCTCXO, GPS, 26MHZ, 2 X 1.6MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:7Z Series RoHS Compliant: Yes

VCTCXO, GPS, 26MHZ, 2 X 1.6MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:7Z Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7Z-26.000MCS-T-ND 79T3943
Product Name Oscillators Vctcxo, Gps, 26Mhz, 2 X 1.6Mm, Clipped Sine; Frequency Nom Txc
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 2 ppm 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-100 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0457.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4570 MHz
Frequency Stability 50 ppm
View Details