TXC Corporation Oscillators 7Z-26.000MBS-T

Description
26MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7Z-26.000MBS-T-ND - DigiKey
Thief River Falls, MN, United States
26MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

26MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillator, Tcxo, 26Mhz, Smd; Frequency Nom Txc - 79T3941 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcxo, 26Mhz, Smd; Frequency Nom Txc
79T3941
Oscillator, Tcxo, 26Mhz, Smd; Frequency Nom Txc 79T3941
OSCILLATOR, TCXO, 26MHZ, SMD; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:7Z Series; Frequency:26MHz RoHS Compliant: Yes

OSCILLATOR, TCXO, 26MHZ, SMD; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:7Z Series; Frequency:26MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Vctcxo, Gps, 26Mhz, 2 X 1.6Mm, Clipped Sine; Frequency Nom Txc - 82T5868 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 26Mhz, 2 X 1.6Mm, Clipped Sine; Frequency Nom Txc
82T5868
Vctcxo, Gps, 26Mhz, 2 X 1.6Mm, Clipped Sine; Frequency Nom Txc 82T5868
VCTCXO, GPS, 26MHZ, 2 X 1.6MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:7Z Series RoHS Compliant: Yes

VCTCXO, GPS, 26MHZ, 2 X 1.6MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 2mm x 1.6mm; Product Range:7Z Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 7Z-26.000MBS-T-ND 79T3941 82T5868
Product Name Oscillators Oscillator, Tcxo, 26Mhz, Smd; Frequency Nom Txc Vctcxo, Gps, 26Mhz, 2 X 1.6Mm, Clipped Sine; Frequency Nom Txc
Oscillator Type VCTCXO TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 2 ppm 2 ppm 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555DR - 028232-SE555DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Oscillators - 500DC00000M000AC0R - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Output Type LVDS; LVDS
View Details