TXC Corporation Oscillators 7XZ-32.768KDE-T

Description
32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1581-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1581-2-ND
Oscillators 887-1581-2-ND
32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1349067-7XZ-32.768KDE-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1349067-7XZ-32.768KDE-T
Crystals, Oscillators, Resonators - Oscillators 1349067-7XZ-32.768KDE-T
Win Source Part Number: 1349067-7XZ-32.768KD E-T Category: Crystals, Oscillators, Resonators - Oscillators Series: 7XZ Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.043" (1.10mm) Standard Package: 3,000 Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA Voltage - Supply: 1.8V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1349067-7XZ-32.768KDE-T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: 7XZ
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 3,000
Frequency: 32.768 kHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 3mA
Voltage - Supply: 1.8V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet
Oscillator, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 24T5730 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
24T5730
Oscillator, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 24T5730
OSCILLATOR, 32.768KHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:1.8V; Product Range:7XZ Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 32.768KHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:1.8V; Product Range:7XZ Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Osc, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 24T5731 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
24T5731
Osc, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 24T5731
OSC, 32.768KHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:1.8V; Product Range:7XZ Series; Operating Temperature Min:-40°C; Frequency:32.768kHz RoHS Compliant: Yes

OSC, 32.768KHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:1.8V; Product Range:7XZ Series; Operating Temperature Min:-40°C; Frequency:32.768kHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-1581-2-ND 1349067-7XZ-32.768KDE-T 24T5730
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillator, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960536 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BE - 006235-CD4541BE - Win Source Electronics
Specs
Oscillator Type Programmable Timer
Package / Form Factor 14-PDIP
Frequency 0.1000 MHz
View Details
3 suppliers