TXC Corporation Oscillators 7XZ-32.768KCE-T

Description
32.768kHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1580-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1580-2-ND
Oscillators 887-1580-2-ND
32.768kHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 24T5726 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
24T5726
Oscillator, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 24T5726
OSCILLATOR, 32.768KHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:2.5V; Product Range:7XZ Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 32.768KHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:2.5V; Product Range:7XZ Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Rtc Crystal, 32.768Khz, Smd, Full Reel; Frequency Nom Txc - 24T5727 - Newark, An Avnet Company
Chicago, IL, United States
Rtc Crystal, 32.768Khz, Smd, Full Reel; Frequency Nom Txc
24T5727
Rtc Crystal, 32.768Khz, Smd, Full Reel; Frequency Nom Txc 24T5727
RTC CRYSTAL, 32.768KHZ, SMD, FULL REEL; Frequency Nom:32.768kHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:2.5V; Product Range:7XZ Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

RTC CRYSTAL, 32.768KHZ, SMD, FULL REEL; Frequency Nom:32.768kHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:2.5V; Product Range:7XZ Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1580-2-ND 24T5726
Product Name Oscillators Oscillator, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510AAA181M750CAGR - Richardson RFPD
Specs
Frequency 182 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
IC CRYSTAL OSCILLATR CLCK 24VQFN - 815-CDCE421ARGER - Utmel Electronic Limited
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 1200 MHz
View Details