TXC Corporation Oscillators 7XL-8.192MDD-T

Description
XTAL OSC XO 8.192MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 8.192MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7XL-8.192MDD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 8.192MHZ 1.8V CMOS

XTAL OSC XO 8.192MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-7XL-8.192MDD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 8.192MHZ 1.8V CMOS

XTAL OSC XO 8.192MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-7XL-8.192MDD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 8.192MHZ 1.8V CMOS

XTAL OSC XO 8.192MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7XL-8.192MDD-TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960640 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA128M906AAGR - Richardson RFPD
Specs
Frequency 129 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7604-C7 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Surface Mount Crystals - ECS-160-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers