TXC Corporation Oscillators 7XL-50.000MBD-T

Description
XTAL OSC XO 50.00MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 50.00MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7XL-50.000MBD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.00MHZ 3.3V CMOS

XTAL OSC XO 50.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7XL-50.000MBD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.00MHZ 3.3V CMOS

XTAL OSC XO 50.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7XL-50.000MBD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.00MHZ 3.3V CMOS

XTAL OSC XO 50.00MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7XL-50.000MBD-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OCXOWT-AV320MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075M-80 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 80 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details