TXC Corporation Oscillators 7XL-10.000MBD-T

Description
XTAL OSC XO 10.00MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 10.00MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7XL-10.000MBD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 10.00MHZ 3.3V CMOS

XTAL OSC XO 10.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7XL-10.000MBD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 10.00MHZ 3.3V CMOS

XTAL OSC XO 10.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7XL-10.000MBD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 10.00MHZ 3.3V CMOS

XTAL OSC XO 10.00MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7XL-10.000MBD-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1362449-OM-7605-C8-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Oscillator Crystal - 510AAAM460800CAG - Richardson RFPD
Specs
Frequency 0.4608 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details