Win Source Part Number: 1339318-7X54070001
Category: Crystals, Oscillators, Resonators - Oscillators
Series: 7X
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 100
Frequency: 54 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 15mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
Mfr: TXC CORPORATION
XTAL OSC XO 54MHZ 3.3V CMOS SMD
XTAL OSC XO 54MHZ 3.3V CMOS SMD
XTAL OSC XO 54MHZ 3.3V CMOS SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1339318-7X54070001 | 887-7X54070001TR-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead |
| Frequency | 54 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |