TXC Corporation Oscillators, Resonators, and Crystals 7X24000001

Description
3.3V 20mA ±30ppm 24MHz SMD3225-4P Crystal Oscillators ROHS
Description
3.3V 20mA ±30ppm 24MHz SMD3225-4P Crystal Oscillators ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 7X24000001 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
7X24000001
Oscillators, Resonators, and Crystals 7X24000001
3.3V 20mA ±30ppm 24MHz SMD3225-4P Crystal Oscillators ROHS

3.3V 20mA ±30ppm 24MHz SMD3225-4P Crystal Oscillators ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Oscillators
Product Number 7X24000001
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details