TXC Corporation Oscillators 7X-48.000MBB-T

Description
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1223-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1223-6-ND
Oscillators 887-1223-6-ND
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1223-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1223-1-ND
Oscillators 887-1223-1-ND
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1223-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1223-2-ND
Oscillators 887-1223-2-ND
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc - 84R5529 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
84R5529
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc 84R5529
3.2x2.5 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

3.2x2.5 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

Supplier's Site Datasheet
Osc, 48.000Mhz, 3.3V, Smd, 3.2X2.5; Frequency Nom Txc - 54W0799 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 48.000Mhz, 3.3V, Smd, 3.2X2.5; Frequency Nom Txc
54W0799
Osc, 48.000Mhz, 3.3V, Smd, 3.2X2.5; Frequency Nom Txc 54W0799
OSC, 48.000MHZ, 3.3V, SMD, 3.2X2.5; Frequency Nom:48MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 48.000MHZ, 3.3V, SMD, 3.2X2.5; Frequency Nom:48MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-1223-6-ND 84R5529 54W0799
Product Name Oscillators 3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc Osc, 48.000Mhz, 3.3V, Smd, 3.2X2.5; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Crystal Oscillators - 7960603 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73305-33.178-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.18 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details