TXC Corporation Oscillators 7X-26.000MBB-T

Description
26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1220-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1220-2-ND
Oscillators 887-1220-2-ND
26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1220-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1220-1-ND
Oscillators 887-1220-1-ND
26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1220-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1220-6-ND
Oscillators 887-1220-6-ND
26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 26Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 84R5774 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 26Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
84R5774
Oscillator, 26Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 84R5774
OSCILLATOR, 26MHZ, 5 X 3.2MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes

OSCILLATOR, 26MHZ, 5 X 3.2MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes

Supplier's Site Datasheet
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc - 84R5526 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
84R5526
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc 84R5526
3.2x2.5 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

3.2x2.5 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

Supplier's Site
Oscillators 7X-26.000MBB-T
XTAL OSC XO 26.0000MHZ CMOS SMD

XTAL OSC XO 26.0000MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 887-1220-2-ND 84R5774 84R5526 7X-26.000MBB-T
Product Name Oscillators Oscillator, 26Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 500DCAC192M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Specialty Logic - SN74LVC1GX04DCKR - ODG (Origin Data Global)
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S3 - S33305T-1.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 1 MHz
Frequency Stability 50 ppm
View Details