TXC Corporation Oscillator, Cmos, 20Mhz, 3.3V, Smd; Frequency Nom Txc 7X-20.000MBC-T

Description
OSCILLATOR, CMOS, 20MHZ, 3.3V, SMD; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, CMOS, 20MHZ, 3.3V, SMD; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Cmos, 20Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0785 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 20Mhz, 3.3V, Smd; Frequency Nom Txc
54W0785
Oscillator, Cmos, 20Mhz, 3.3V, Smd; Frequency Nom Txc 54W0785
OSCILLATOR, CMOS, 20MHZ, 3.3V, SMD; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 20MHZ, 3.3V, SMD; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 29X6518 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
29X6518
Oscillator, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 29X6518
OSCILLATOR, 20MHZ, 5 X 3.2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

OSCILLATOR, 20MHZ, 5 X 3.2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 54W0785
Product Name Oscillator, Cmos, 20Mhz, 3.3V, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2018-130-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 296-43784-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details