TXC Corporation Oscillators 7X-20.000MBB-T

Description
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1217-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1217-2-ND
Oscillators 887-1217-2-ND
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 84R5771 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
84R5771
Oscillator, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 84R5771
OSCILLATOR, 20MHZ, 5 X 3.2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-10°C; Frequency:20MHz RoHS Compliant: Yes

OSCILLATOR, 20MHZ, 5 X 3.2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-10°C; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc - 84R5523 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
84R5523
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc 84R5523
3.2x2.5 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

3.2x2.5 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-1217-2-ND 84R5771 84R5523
Product Name Oscillators Oscillator, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960491P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
4 Pin Oscillator S3 - S33305T-25.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2X014LXI212T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers