20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSC, 20MHZ, 5 X 3.2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 887-1401-2-ND | 86R1637 |
| Product Name | Oscillators | Osc, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 25 ppm | 25 ppm |